TE Connectivity MS27468T23F35AA
- 收藏
- 对比
MS27468T23F35AA
2460-MS27468T23F35AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 100C 100#22D
1最小包装量--
MS27468T23F35AA详情
TE Connectivity MS27468T23F35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
23-35
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Shell Sizes
23
Shell Style#
Jam Nut
Unit Weight
0.035274 oz
Tradename
D38999
RoHS
Details
系列
MS2746
定位的数量
100 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Receptacles
产品类别
军规圆形连接器
MS27468T23F35AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。