TE Connectivity MS27468T23F35BB
- 收藏
- 对比
MS27468T23F35BB
2460-MS27468T23F35BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 100C 100#22D
1最小包装量--
MS27468T23F35BB详情
TE Connectivity MS27468T23F35BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
23
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
RoHS
Details
Tradename
D38999
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Insert Arrangement
23-35
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.035274 oz
系列
MS2746
定位的数量
100 Position
子类别
Circular Connectors
触点性别
无插座触点
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Receptacles
产品类别
军规圆形连接器
MS27468T23F35BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。