TE Connectivity MS27468T23F53S-LC
- 收藏
- 对比
MS27468T23F53S-LC
2460-MS27468T23F53S-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 53C 53#22 SK
1最小包装量--
MS27468T23F53S-LC详情
TE Connectivity MS27468T23F53S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
23
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
23-53
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
MS2746
定位的数量
53 Position
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Receptacles
产品类别
军规圆形连接器
MS27468T23F53S-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。