TE Connectivity MS27468T25B19A
- 收藏
- 对比
MS27468T25B19A
2460-MS27468T25B19A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 19C 19#12 PI
1最小包装量--
MS27468T25B19A详情
TE Connectivity MS27468T25B19A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
000499020
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Shell Sizes
25
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Insert Arrangement
25-19
Tradename
D38999
系列
MS2746
定位的数量
19 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Receptacles
产品类别
军规圆形连接器
MS27468T25B19A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。