TE Connectivity MS27468T25B61A
- 收藏
- 对比
MS27468T25B61A
2460-MS27468T25B61A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 61C 61#20 PI
1最小包装量--
MS27468T25B61A详情
TE Connectivity MS27468T25B61A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
111634-0011
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Shell Sizes
25
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Insert Arrangement
25-61
Tradename
D38999
系列
MS2746
定位的数量
61 Position
子类别
D-Sub Connectors
触点性别
Without Pin Contacts
产品类别
D-Sub Connectors - Standard Density
外壳电镀
橄榄色镉
产品
Receptacles
产品类别
D-Sub Standard Connectors
MS27468T25B61A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。