TE Connectivity MS27468T25F35AB
- 收藏
- 对比
MS27468T25F35AB
2460-MS27468T25F35AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 128C 128#22D
1最小包装量--
MS27468T25F35AB详情
TE Connectivity MS27468T25F35AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Shell Sizes
25
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
25-35
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
*
定位的数量
128 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Receptacles
产品类别
军规圆形连接器
MS27468T25F35AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。