注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.743211
10
¥2.587932
100
¥2.44145
500
¥2.303253
1000
¥2.172881
TE Connectivity MS27488-12-2
- 收藏
- 对比
¥
总价: ¥
MS27488-12-2详情
TE Connectivity MS27488-12-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With
Amphenols MIL-DTL-38999 Series II
MIL Type
MIL-DTL-26482 II
Unit Weight
0.021416 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
类型
密封塞
子类别
Circular Connectors
配件类型
密封塞
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27488-12-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。