TE Connectivity MS27488-16-2
- 收藏
- 对比
MS27488-16-2
2460-MS27488-16-2
圆形连接器
--
大陆
立即发货

Circular Commercial Connectors
--最小包装量--
MS27488-16-2详情
TE Connectivity MS27488-16-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYPHENYLSULPHONE
For Use With
Amphenols MIL-DTL-38999 Series II
MIL Type
MIL-DTL-26482 II
Unit Weight
0.006349 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
MS27488-16-2
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.13
类型
密封塞
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
连接器支持类型
连接器附件
配件类型
密封塞
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
密封插头
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
MS27488-16-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。