TE Connectivity MS27656T21B11SC
- 收藏
- 对比
MS27656T21B11SC
2460-MS27656T21B11SC
圆形连接器
--
大陆
立即发货

MS27656T21B11SC datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS27656T21B11SC详情
TE Connectivity MS27656T21B11SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
包装
Bulk
终端
Solder
性别
Male
方向
Straight
接头数量
2
辐射硬化
无
MS27656T21B11SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。