TE Connectivity MS3443H10C6PW
- 收藏
- 对比
MS3443H10C6PW
2460-MS3443H10C6PW
圆形连接器
--
大陆
立即发货

MS3443 - Connectors Receptacle Electrical Solder or Welded Flange Mount Bayonet Coupling Solder Pin Contact 26482...
1最小包装量--
MS3443H10C6PW详情
TE Connectivity MS3443H10C6PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
MS3443H10C6PW
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MS3443H10C6PW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。