TE Connectivity MS3470A2221AZ
- 收藏
- 对比
MS3470A2221AZ
2460-MS3470A2221AZ
集成电路(IC)
--
大陆
立即发货

MS3470A2221AZ datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MS3470A2221AZ详情
TE Connectivity MS3470A2221AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
MS3470A2221AZ
Shell Sizes
22
Manufacturer Series
MS3470
Risk Rank
5.65
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
RoHS
Non-Compliant
连接器类型
密耳系列连接器
附加功能
COMPATIBLE CONTACT: M39029/4-111
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
21
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
MS3470A2221AZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。