TE Connectivity MS3470W20-39SZ-LC
- 收藏
- 对比
MS3470W20-39SZ-LC
2460-MS3470W20-39SZ-LC
圆形连接器 - 外壳
--
大陆
立即发货

DEUTSCH MS3470W20-39SZ-LC Circular Connector, MIL-DTL-26482 Series II, Wall Mount Receptacle, 39 Contacts
1最小包装量--
MS3470W20-39SZ-LC详情
TE Connectivity MS3470W20-39SZ-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
外壳材料
Aluminium
本体材质
Aluminium
Voltage Rated
600V
包装
Bulk
已出版
2001
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
39
性别
Receptacle
紧固类型
Bayonet
军用标准
MIL-DTL-26482
接头数量
39
触点性别
Female
镀层
Nickel
镀层-主体
Cadmium
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
评级结果
Environment Resistant, IP67
MS3470W20-39SZ-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity








哦! 它是空的。