TE Connectivity MS3471A12-10SZ L/C
- 收藏
- 对比
MS3471A12-10SZ L/C
2460-MS3471A12-10SZ L/C
圆形连接器 - 外壳
--
大陆
立即发货

Miniature Circular Connectors with Quick-Connect Bayonet Coupling
1最小包装量--
MS3471A12-10SZ L/C详情
TE Connectivity MS3471A12-10SZ L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
材料
Acrylonitrile Butadiene Styrene (ABS)
RoHS
Details
NEMA Rating
4X, 12, 13
Brand
SERPAC
Manufacturer
SERPAC
Part # Aliases
151R9V,GY
Factory Pack QuantityFactory Pack Quantity
1
系列
S
包装
Bulk
连接器类型
Crimp, Receptacle
类型
Plastic
定位的数量
10
颜色
Gray
紧固类型
Bayonet
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
知识产权评级
IP67
可燃性等级
UL 94 HB
评级结果
抗环境干扰
MS3471A12-10SZ L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。