TE Connectivity MS3471A12-8BX
- 收藏
- 对比
MS3471A12-8BX
2460-MS3471A12-8BX
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 8POS, 12-8, IN-LINE; Connector Type: Circular Military
1最小包装量--
MS3471A12-8BX详情
TE Connectivity MS3471A12-8BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
021000-2676
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
8
性别
Receptacle
紧固类型
Bayonet
子类别
D-Sub Connectors
接头数量
8
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
达到SVHC
Unknown
评级结果
抗环境干扰
MS3471A12-8BX拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。