TE Connectivity MS3471A12-8BZ
- 收藏
- 对比
MS3471A12-8BZ
2460-MS3471A12-8BZ
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 8POS, 12-8, IN-LINE; Connector Type: Circular Military
1最小包装量--
MS3471A12-8BZ详情
TE Connectivity MS3471A12-8BZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
8
性别
Receptacle
紧固类型
Bayonet
接头数量
8
达到SVHC
Unknown
评级结果
抗环境干扰
MS3471A12-8BZ拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。