TE Connectivity MS3471A14-18SY-LC
- 收藏
- 对比
MS3471A14-18SY-LC
2460-MS3471A14-18SY-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
MS3471A14-18SY-LC详情
TE Connectivity MS3471A14-18SY-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1260 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
连接器类型
LC
MS3471A14-18SY-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。