TE Connectivity MS3471A1419BY
- 收藏
- 对比
MS3471A1419BY
2460-MS3471A1419BY
集成电路(IC)
--
大陆
立即发货

MS3471A1419BY datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MS3471A1419BY详情
TE Connectivity MS3471A1419BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
MS3471A1419BY
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.65
Manufacturer Series
MS3471
Shell Sizes
14
RoHS
Non-Compliant
连接器类型
密耳系列连接器
附加功能
COMPATIBLE CONTACT: M39029/5-115
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
19
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
MS3471A1419BY拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。