TE Connectivity MS3471L8-98S-LC
- 收藏
- 对比
MS3471L8-98S-LC
2460-MS3471L8-98S-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 3P SZ 8 RECPT CABLE MOUNT SOCKET
1最小包装量--
MS3471L8-98S-LC详情
TE Connectivity MS3471L8-98S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Package
零售包装
厂商
Glenair
Product Status
活跃
Shell Sizes
8
Manufacturer Part Number
MS3471L8-98S-LC
Manufacturer
Aero-Electric Connector Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.69
系列
*
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/5-115
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
MS3471L8-98S-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。