TE Connectivity MS3472L18-11PZ
- 收藏
- 对比
MS3472L18-11PZ
2460-MS3472L18-11PZ
圆形连接器
--
大陆
立即发货

Conn MIL-C-26482 Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port
1最小包装量--
MS3472L18-11PZ详情
TE Connectivity MS3472L18-11PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges
本体材质
Aluminium
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Receptacle
方向
Straight
军用标准
MIL-DTL-26482
接头数量
11
本体镀层
化学镍
达到SVHC
无SVHC
辐射硬化
无
MS3472L18-11PZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。