TE Connectivity MS3472L20-41BY
- 收藏
- 对比
MS3472L20-41BY
2460-MS3472L20-41BY
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 20 RECPT FLANGE MOUNT SOCKET
1最小包装量--
MS3472L20-41BY详情
TE Connectivity MS3472L20-41BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Shell Sizes
20
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
MS3472L20-41BY
Contact Materials
未说明
Manufacturer
Aero-Electric Connector Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.68
Manufacturer Series
MS3472
系列
*
无铅代码
无
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
41
Reach合规守则
compliant
外壳完成
ELECTROLESS NICKEL
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
MS3472L20-41BY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。