TE Connectivity MS3472W14-12PX-LC
- 收藏
- 对比
MS3472W14-12PX-LC
2460-MS3472W14-12PX-LC
圆形连接器 - 外壳
Metal
大陆
立即发货

Circular MIL Spec Connector AFD 12C 8#20 4#16 Pin Recp LC
1最小包装量--
MS3472W14-12PX-LC详情
TE Connectivity MS3472W14-12PX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Flanges, Panel
包装/外壳
Metal
包装
Bulk
已出版
2001
连接器类型
Crimp, Receptacle
定位的数量
12
紧固类型
Bayonet
RoHS状态
Non-RoHS Compliant
评级结果
抗环境干扰
MS3472W14-12PX-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity








哦! 它是空的。