TE Connectivity MS3472W20-41PX
- 收藏
- 对比
MS3472W20-41PX
2460-MS3472W20-41PX
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 20 RECPT FLANGE MOUNT PIN
1最小包装量--
MS3472W20-41PX详情
TE Connectivity MS3472W20-41PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
HDC
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
Straight
产品类别
D-Sub High Density Connectors
MS3472W20-41PX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。