TE Connectivity MS3472W22-32BY
- 收藏
- 对比
MS3472W22-32BY
2460-MS3472W22-32BY
圆形连接器
--
大陆
立即发货

MS3472W22-32BY datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS3472W22-32BY详情
TE Connectivity MS3472W22-32BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Bracket
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
HDC
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
直角
产品类别
D-Sub High Density Connectors
MS3472W22-32BY拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。