TE Connectivity MS3474A22-41BW
- 收藏
- 对比
MS3474A22-41BW
2460-MS3474A22-41BW
圆形连接器
--
大陆
立即发货

MS3474A22-41BW datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS3474A22-41BW详情
TE Connectivity MS3474A22-41BW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
ODD
定位的数量
44 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Zinc
安装角
Straight
产品类别
D-Sub High Density Connectors
MS3474A22-41BW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。