TE Connectivity MS3474L10-6AW
- 收藏
- 对比
MS3474L10-6AW
2460-MS3474L10-6AW
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Jam Nut 6 Terminal 1 Port Automotive
1最小包装量--
MS3474L10-6AW详情
TE Connectivity MS3474L10-6AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
6
性别
Receptacle
紧固类型
Bayonet
接头数量
6
达到SVHC
无SVHC
评级结果
抗环境干扰
MS3474L10-6AW拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。