TE Connectivity MS3474L14-18AY
- 收藏
- 对比
MS3474L14-18AY
2460-MS3474L14-18AY
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Jam Nut 18 Terminal 1 Port Automotive
1最小包装量--
MS3474L14-18AY详情
TE Connectivity MS3474L14-18AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
000366930
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
18
性别
Female
紧固类型
Bayonet
子类别
Circular Connectors
接头数量
18
产品类别
军规圆形连接器
产品类别
军规圆形连接器
评级结果
抗环境干扰
MS3474L14-18AY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。