TE Connectivity MS3474L2295BX
- 收藏
- 对比
MS3474L2295BX
2460-MS3474L2295BX
圆形连接器 - 外壳
--
大陆
立即发货

MS3474L2295BX datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
MS3474L2295BX详情
TE Connectivity MS3474L2295BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
ALUMINUM ALLOY
Shell Sizes
22
Manufacturer Part Number
MS3474L2295BX
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.66
Manufacturer Series
MS3474
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
COMPATIBLE CONTACTS: M39029/5-115; M39029/5-118
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
外壳完成
镀镍
接头数量
32
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
达到SVHC
unknown
MS3474L2295BX拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。