TE Connectivity MS3474W16-26P-LC
- 收藏
- 对比
MS3474W16-26P-LC
2460-MS3474W16-26P-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 26P SZ 16 RECPT PANEL MOUNT PIN
1最小包装量--
MS3474W16-26P-LC详情
TE Connectivity MS3474W16-26P-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
外壳材料
Aluminium
Voltage Rated
600V
包装
Bulk
已出版
2001
终端
Crimp
连接器类型
Crimp, Receptacle
定位的数量
26
紧固类型
Bayonet
军用标准
MIL-DTL-26482
触点性别
Male
镀层
Cadmium
RoHS状态
Non-RoHS Compliant
评级结果
Environment Resistant, IP67
MS3474W16-26P-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity








哦! 它是空的。