TE Connectivity MS3474W2024BW
- 收藏
- 对比
MS3474W2024BW
2460-MS3474W2024BW
圆形连接器 - 外壳
--
大陆
立即发货

MS3474W2024BW datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
MS3474W2024BW详情
TE Connectivity MS3474W2024BW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Sensata
Brand
AIRPAX
Shell Sizes
20
Manufacturer Series
MS3474
Risk Rank
5.66
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
MS3474W2024BW
连接器类型
密耳系列连接器
附加功能
COMPATIBLE CONTACT: M39029/5-115
子类别
断路器
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
24
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
产品类别
断路器
MS3474W2024BW拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。