TE Connectivity MS3475L16-26AY
- 收藏
- 对比
MS3475L16-26AY
2460-MS3475L16-26AY
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 26P SZ 16 PLUG CABLE MOUNT PIN
1最小包装量--
MS3475L16-26AY详情
TE Connectivity MS3475L16-26AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
7200
Manufacturer
Amphenol
Brand
Amphenol Aorora
Shell Sizes
16
Manufacturer Part Number
MS3475L16-26AY
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Reel
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-26482, EMI/RFI SHIELDED, POLARIZED
HTS代码
8536.69.40.20
子类别
FFC & FPC Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
26
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
产品类别
FFC & FPC Connectors
产品类别
FFC & FPC Connectors
MS3475L16-26AY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。