TE Connectivity MS3475W14-19SX-LC
- 收藏
- 对比
MS3475W14-19SX-LC
2460-MS3475W14-19SX-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 19C 19#20 Skt Plug LC
1最小包装量--
MS3475W14-19SX-LC详情
TE Connectivity MS3475W14-19SX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Shell Sizes
14
Contact Finish Mating
GOLD
Manufacturer Part Number
MS3475W14-19SX-LC
Manufacturer
Esterline Technologies Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
ESTERLINE TECHNOLOGIES CORP
Risk Rank
5.69
JESD-609代码
e4
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-26482, POLARIZED, RFI SHIELDED, COMPATIBLE CONTACT: M39029/5-115
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
19
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT/FLUID RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
GOLD
MS3475W14-19SX-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。