TE Connectivity MS3475W22-55AZ
- 收藏
- 对比
MS3475W22-55AZ
2460-MS3475W22-55AZ
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port Automotive
1最小包装量--
MS3475W22-55AZ详情
TE Connectivity MS3475W22-55AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
外壳材料
Aluminium
本体材质
Aluminium
Voltage, Rating
600 V
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
55
性别
Male
紧固类型
Bayonet
军用标准
MIL-DTL-26482
接头数量
55
触点性别
Male
镀层
Nickel
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
Environment Resistant, IP67
MS3475W22-55AZ拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。