TE Connectivity MS3476A14-5SX-LC
- 收藏
- 对比
MS3476A14-5SX-LC
2460-MS3476A14-5SX-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive
1最小包装量--
MS3476A14-5SX-LC详情
TE Connectivity MS3476A14-5SX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
本体材质
Aluminium
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Voltage, Rating
600 V
RoHS
Compliant
终端
Crimp
连接器类型
Circular
定位的数量
5
性别
Male
军用标准
MIL-DTL-26482
接头数量
5
触点性别
Male
镀层
Nickel
达到SVHC
Unknown
评级结果
IP67
MS3476A14-5SX-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。