TE Connectivity MS3476A22-21SX-LC
- 收藏
- 对比
MS3476A22-21SX-LC
2460-MS3476A22-21SX-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 21 POS Crimp ST Cable Mount 21 Terminal 1 Port Automotive
1最小包装量--
MS3476A22-21SX-LC详情
TE Connectivity MS3476A22-21SX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
5
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
EVD
定位的数量
50 Position
行数
3 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
产品类别
D-Sub High Density Connectors
知识产权评级
IP67
MS3476A22-21SX-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。