TE Connectivity MS3476A22-32SZ
- 收藏
- 对比
MS3476A22-32SZ
2460-MS3476A22-32SZ
圆形连接器
--
大陆
立即发货

MS3476A22-32SZ datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS3476A22-32SZ详情
TE Connectivity MS3476A22-32SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Bracket
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
DD
定位的数量
44 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Tin
安装角
直角
产品类别
D-Sub High Density Connectors
MS3476A22-32SZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。