TE Connectivity MS3476L18-30BY
- 收藏
- 对比
MS3476L18-30BY
2460-MS3476L18-30BY
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 30P SZ 18 PLUG CABLE MOUNT SOCKET
1最小包装量--
MS3476L18-30BY详情
TE Connectivity MS3476L18-30BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Package
Tape & Box (TB)
厂商
Reliance North America
Product Status
活跃
Shell Sizes
18
Manufacturer Part Number
MS3476L18-30BY
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
*
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-26482, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
MS3476L18-30BY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。