TE Connectivity MS3476L20-39A
- 收藏
- 对比
MS3476L20-39A
2460-MS3476L20-39A
圆形连接器
--
大陆
立即发货

MS3476L20-39A datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS3476L20-39A详情
TE Connectivity MS3476L20-39A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
2
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
DD
定位的数量
26 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
产品类别
D-Sub High Density Connectors
MS3476L20-39A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。