TE Connectivity MS3476W14-18A
- 收藏
- 对比
MS3476W14-18A
2460-MS3476W14-18A
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
MS3476W14-18A详情
TE Connectivity MS3476W14-18A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
外壳材料
Stainless Steel, Passivated
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
DD
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
44 Position
行数
3 Row
性别
Female
紧固类型
Bayonet
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
Straight
产品类别
D-Sub High Density Connectors
评级结果
抗环境干扰
MS3476W14-18A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。