TE Connectivity MS3476W14-5SZ
- 收藏
- 对比
MS3476W14-5SZ
2460-MS3476W14-5SZ
圆形连接器
--
大陆
立即发货

Conn MIL-C-26482 Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port
1最小包装量--
MS3476W14-5SZ详情
TE Connectivity MS3476W14-5SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
Amphenol
Brand
Amphenol Aorora
RoHS
Compliant
包装
Reel
终端
Crimp
性别
Male
子类别
FFC & FPC Connectors
方向
Straight
接头数量
5
产品类别
FFC & FPC Connectors
产品类别
FFC & FPC Connectors
辐射硬化
无
MS3476W14-5SZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。