TE Connectivity MS3476W1623BX
- 收藏
- 对比
MS3476W1623BX
2460-MS3476W1623BX
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector AFD 23C 22#20 1#16 Skt Plug LC
1最小包装量--
MS3476W1623BX详情
TE Connectivity MS3476W1623BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Package
Bulk
Base Product Number
KJB6T
厂商
ITT Cannon, LLC
Product Status
活跃
Shell Sizes
16
Manufacturer Part Number
MS3476W1623BX
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.67
Manufacturer Series
MS3476
系列
*
连接器类型
密耳系列连接器
附加功能
COMPATIBLE CONTACTS: M39029/5-115; M39029/5-116
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
23
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
MS3476W1623BX拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。