TE Connectivity MS3476W16-8BZ
- 收藏
- 对比
MS3476W16-8BZ
2460-MS3476W16-8BZ
圆形连接器
--
大陆
立即发货

CONNECTOR, CIRCULAR, PLUG, 8POS, 16-8, CABLE; Connector Type: Circular Military;
1最小包装量--
MS3476W16-8BZ详情
TE Connectivity MS3476W16-8BZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
10800
Manufacturer
Amphenol
Brand
Amphenol Aorora
RoHS
Compliant
包装
Reel
连接器类型
Circular
定位的数量
8
性别
Male
子类别
FFC & FPC Connectors
军用标准
MIL-DTL-26482
接头数量
8
本体镀层
Cadmium
产品类别
FFC & FPC Connectors
产品类别
FFC & FPC Connectors
达到SVHC
Unknown
MS3476W16-8BZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。