TE Connectivity MS3476W2024BX
- 收藏
- 对比
MS3476W2024BX
2460-MS3476W2024BX
圆形连接器 - 外壳
--
大陆
立即发货

MS3476W2024BX datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
MS3476W2024BX详情
TE Connectivity MS3476W2024BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Shell Sizes
20
Manufacturer Part Number
MS3476W2024BX
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.67
Manufacturer Series
MS3476
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
COMPATIBLE CONTACT: M39029/5-115
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
外壳完成
镀镉
接头数量
24
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT; MOISTURE RESISTANT
耦合类型
BAYONET
达到SVHC
unknown
MS3476W2024BX拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。