TE Connectivity MS3476W24-31BY
- 收藏
- 对比
MS3476W24-31BY
2460-MS3476W24-31BY
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 31C 31#16 SKT PLUG LC
1最小包装量--
MS3476W24-31BY详情
TE Connectivity MS3476W24-31BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
HDC
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊杯
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
产品类别
D-Sub High Density Connectors
MS3476W24-31BY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。