TE Connectivity MS563702BA03-50
- 收藏
- 对比
MS563702BA03-50
2460-MS563702BA03-50
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, Output/Span 24 bit ADC, ±4mbar, Supply Voltage 1.5 – 3.6 V, MEAS MS5637
1最小包装量--
MS563702BA03-50详情
TE Connectivity MS563702BA03-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
24 bit ADC
Board Level Pressure Sensor Accuracyu2009
±4mbar
Board Level Pressure Sensor Supply Voltageu2009(V)
1.5 – 3.6
Board Level Pressure Sensor Styleu2009
Absolute
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
2 BAR INDUSTRIAL ALTIMETER SENSOR
TE Internal #
MS563702BA03-50
MS563702BA03-50拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。