TE Connectivity MS5803-01BA07
- 收藏
- 对比
MS5803-01BA07
2460-MS5803-01BA07
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 1 bar, Output/Span 24 bit ADC, ±2.5mbar, Supply Voltage 1.8 – 3.6 V, MEAS MS5803
1最小包装量--
MS5803-01BA07详情
TE Connectivity MS5803-01BA07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
MS5803-01BA07
TE Internal Description
MS5803-01BA07_FLUOROGEL_Pressure sensor
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Proof Pressure Rangeu2009
10 bar
Pressureu2009(bar)
1
Output/Spanu2009
24 bit ADC
MS5803-01BA07拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。