TE Connectivity MS580302BA05-00
- 收藏
- 对比
MS580302BA05-00
2460-MS580302BA05-00
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 2000 mbar [802.92 inH2O], 1500.12 mmHG, 29 psi [2 bar], Output/Span 24 bit ADC, MEAS MS5803
1最小包装量--
MS580302BA05-00详情
TE Connectivity MS580302BA05-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
MS580302BA05-00
TE Internal Description
MS5803-02BA 2BAR FLUORO GEL TUBE
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Pressureu2009
2000u2009mbaru2009[u2009802.92u2009inH2Ou2009]
Pressureu2009(mmHG)
1500.12
Proof Pressure Rangeu2009
10 bar
MS580302BA05-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。