TE Connectivity MS580305BA01-00
- 收藏
- 对比
MS580305BA01-00
2460-MS580305BA01-00
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 5000 mbar, Output/Span 24 bit ADC, ±120mbar, Supply Voltage 1.8 – 3.6 V, MEAS MS5803
--最小包装量--
MS580305BA01-00详情
TE Connectivity MS580305BA01-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Board Level Pressure Sensor Accuracyu2009
±120mbar
Output/Spanu2009
24 bit ADC
Pressureu2009(mbar)
5000
Board Level Pressure Sensor Styleu2009
Absolute
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
MS5803-05BA 5BAR WHITE GEL TUBE
TE Internal #
MS580305BA01-00
MS580305BA01-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。