TE Connectivity MS580330BA01-00
- 收藏
- 对比
MS580330BA01-00
2460-MS580330BA01-00
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 30000 mbar, Output/Span 24 bit ADC, ±400mbar, Supply Voltage 1.8 – 3.6 V, MEAS MS5803
--最小包装量--
MS580330BA01-00详情
TE Connectivity MS580330BA01-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
MS580330BA01-00
TE Internal Description
MS5803-30BA01 DIGIT PRESSURE SENSOR
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Pressureu2009(mbar)
30000
Output/Spanu2009
24 bit ADC
Board Level Pressure Sensor Accuracyu2009
±400mbar
MS580330BA01-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。