TE Connectivity MSLPT5252BG4MTR
- 收藏
- 对比
MSLPT5252BG4MTR
2460-MSLPT5252BG4MTR
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Stainless Steel, Silver, Low Profile, 50 mA, 12 VDC, Alcoswitch LPT
1最小包装量--
MSLPT5252BG4MTR详情
TE Connectivity MSLPT5252BG4MTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
不锈钢
Operating Functionu2009
NO
Actuator Styleu2009
Round
TE Internal Description
TACT MINI GW 5.2X5.2X1.5 260GF
TE Internal #
2337237-4
MSLPT5252BG4MTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。