TE Connectivity MSLPT5252CL1BTR
- 收藏
- 对比
MSLPT5252CL1BTR
2460-MSLPT5252CL1BTR
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Stainless Steel, Silver, Low Profile, 50 mA, 12 VDC, Alcoswitch LPT
1最小包装量--
MSLPT5252CL1BTR详情
TE Connectivity MSLPT5252CL1BTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2337245-1
TE Internal Description
TACT MINI JB 5.2X5.2X2 70GF
Actuator Styleu2009
Round
Operating Functionu2009
NO
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
不锈钢
MSLPT5252CL1BTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。